Samtec Inc. Terminals SDL-120-TT-11

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
SDL-120-TT-11
Terminals SDL-120-TT-11
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-120-TT-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-120-TT-11
CONN RCPT 40POS 0.1 TIN PCB

CONN RCPT 40POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 11P6338 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
11P6338
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 11P6338
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-120-TT-11 SDL-120-TT-11 11P6338
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products