The Socket, 2.54mm, Vertical Through Hole, 30 Position (part number 11P6291) is a low-profile machined socket strip designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes two rows with a total of 30 contacts. The insulator material is black glass-filled polyester, while the contacts and shell are made from beryllium copper and brass, respectively. The product is available with various plating options, including gold and tin, and is RoHS compliant. This socket is suitable for a wide range of applications, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and it offers a low insertion force option for ease of use. The socket is designed to mate with several connector series, enhancing its versatility in different configurations. The product is also lead-free solderable, compatible with wave soldering processes.
CONN RCPT .100" 30POS DUAL GOLD Product overview: SDL-115-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-115-G-10 can be used for catalog matching and distributor lookup.
.100 High-Temp Variable Post Height Term
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 30POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SDL-115-G-10 | SDL-115-G-10 | 11P6291 | SDL-115-G-10 |
| Product Name | Dual Electronic Connector | Terminals | Socket, 2.54Mm, Vertical Through Hole, 30 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |