Samtec Inc. Terminals SDL-114-TT-10

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
SDL-114-TT-10
Terminals SDL-114-TT-10
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec - 11P6288 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec
11P6288
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec 11P6288
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDL-114-TT-10 11P6288
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data