Samtec Inc. Terminals SDL-113-G-11

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - SDL-113-G-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
SDL-113-G-11
Terminals SDL-113-G-11
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec - 11P6274 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
11P6274
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec 11P6274
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-113-G-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-113-G-11
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-113-G-11 11P6274 SDL-113-G-11
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN6H1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Hard Metric Backplane Connectors - 100141-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers