Samtec Inc. Terminals SDL-112-T-10

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
SDL-112-T-10
Terminals SDL-112-T-10
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-112-T-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-112-T-10
CONN RCPT 24POS 0.1 GOLD PCB

CONN RCPT 24POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 24Way, 2Row; Connector Systems Samtec - 11P6267 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 24Way, 2Row; Connector Systems Samtec
11P6267
Board-Board Connector, Socket, 24Way, 2Row; Connector Systems Samtec 11P6267
BOARD-BOARD CONNECTOR, SOCKET, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 24WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-112-T-10 SDL-112-T-10 11P6267
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 24Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data