Samtec Inc. Pin & Socket Connectors SDL-105-TT-12

Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SDL-105-TT-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SDL-105-TT-12
Pin & Socket Connectors SDL-105-TT-12
.100 Low Prof Double Row Screw Mach Skt

.100 Low Prof Double Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 11P6210 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
11P6210
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 11P6210
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDL-105-TT-12 11P6210
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Ribbon Cable Connectors - 100400-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details