Samtec Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters SCRU-01

Description
Win Source Part Number: 1285041-SCRU-01 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Package: Bulk Standard Package: 1 Convert From (Adapter End): USB-A (USB TYPE-A), Receptacle Convert To (Adapter End): USB-B (USB TYPE-B), Plug Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: SAM8636,SCRU01 Base Product Number: SCRU
Request a Quote Datasheet
Description
Win Source Part Number: 1285041-SCRU-01 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Package: Bulk Standard Package: 1 Convert From (Adapter End): USB-A (USB TYPE-A), Receptacle Convert To (Adapter End): USB-B (USB TYPE-B), Plug Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: SAM8636,SCRU01 Base Product Number: SCRU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters - 1285041-SCRU-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters
1285041-SCRU-01
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters 1285041-SCRU-01
Win Source Part Number: 1285041-SCRU-01 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Package: Bulk Standard Package: 1 Convert From (Adapter End): USB-A (USB TYPE-A), Receptacle Convert To (Adapter End): USB-B (USB TYPE-B), Plug Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: SAM8636,SCRU01 Base Product Number: SCRU

Win Source Part Number: 1285041-SCRU-01
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters
Package: Bulk
Standard Package: 1
Convert From (Adapter End): USB-A (USB TYPE-A), Receptacle
Convert To (Adapter End): USB-B (USB TYPE-B), Plug
Mounting Type: Panel Mount, Bulkhead
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Samtec Inc.
Other Names: SAM8636,SCRU01
Base Product Number: SCRU

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
SCRU-01
Unspecified Connectors SCRU-01
Connector

Connector

Buy Now
USB Connectors - 1803597 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1803597
USB Connectors 1803597
Samtec SCRU-01 USB Connector

Samtec SCRU-01 USB Connector

Supplier's Site
USB Connectors - 1804121 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1804121
USB Connectors 1804121
Samtec SCRU-01 USB Connector

Samtec SCRU-01 USB Connector

Supplier's Site
Usb Adapter, 2.0 Type A-Type B, Ip68; Usb Connector Convert From Samtec - 11P6165 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B, Ip68; Usb Connector Convert From Samtec
11P6165
Usb Adapter, 2.0 Type A-Type B, Ip68; Usb Connector Convert From Samtec 11P6165
USB ADAPTER, 2.0 TYPE A-TYPE B, IP68; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B, IP68; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285041-SCRU-01 SCRU-01 1803597 11P6165
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters Unspecified Connectors USB Connectors Usb Adapter, 2.0 Type A-Type B, Ip68; Usb Connector Convert From Samtec
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details