Keystone Electronics Corp. USB2.0 Type A THM Socket 922

Description
Part Number: 922 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Right Angle, Stacked, Solder Type (Thru-Hole), 8pin Connector,White Insulator, UL94V-0.
Request a Quote
Description
Part Number: 922 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Right Angle, Stacked, Solder Type (Thru-Hole), 8pin Connector,White Insulator, UL94V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 Type A through-hole socket, part of the series including 922, is a right-angle, horizontally mounted receptacle designed for on-board applications such as memory sticks and consumer electronics. It features gold-plated copper alloy contacts with a maximum contact resistance of 15 mΩ and a current rating of 1 A DC. The insulator is thermoplastic rated UL 94V-0, and the shell is nickel-plated steel. The socket supports 1500 mating cycles, operates from -25°C to +80°C, and has a dielectric withstanding voltage of 750 V AC for one minute and an insulation resistance of at least 1000 MΩ. It is configured for stacked mounting with through-hole termination.

Datasheet Summary
Powered by GS/AI

The USB 2.0 Type A through-hole socket, part of the series including 922, is a right-angle, horizontally mounted receptacle designed for on-board applications such as memory sticks and consumer electronics. It features gold-plated copper alloy contacts with a maximum contact resistance of 15 mΩ and a current rating of 1 A DC. The insulator is thermoplastic rated UL 94V-0, and the shell is nickel-plated steel. The socket supports 1500 mating cycles, operates from -25°C to +80°C, and has a dielectric withstanding voltage of 750 V AC for one minute and an insulation resistance of at least 1000 MΩ. It is configured for stacked mounting with through-hole termination.

Suppliers

Company
Product
Description
Supplier Links
USB2.0 Type A THM Socket - 922 - Keystone Electronics Corp.
New Hyde Park, NY, USA
USB2.0 Type A THM Socket
922
USB2.0 Type A THM Socket 922
Part Number: 922 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Right Angle, Stacked, Solder Type (Thru-Hole), 8pin Connector,White Insulator, UL94V-0.

Part Number: 922

  • Mounting: THM
  • Orientation: Horizontal
  • Packaging: Bulk
  • Style: USB Type A
  • Type: USB 2.0 Socket

USB Type A Receptacle, USB 2.0 Right Angle, Stacked, Solder Type (Thru-Hole), 8pin Connector,White Insulator, UL94V-0.

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-922-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-922-ND
USB, DVI, HDMI Connector Assemblies 36-922-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-922
Electronic Connector 312-922
CONN RCPT USB2.0 TYPEA STACK R/A Product overview: 922 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-922 can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEA STACK R/A Product overview: 922 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-922 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 922 36-922-ND 312-922
Product Name USB2.0 Type A THM Socket USB, DVI, HDMI Connector Assemblies Electronic Connector
Connector Type USB
Mounting THM Through Hole, Right Angle
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers