AccliMate IP68 Sealed Circular Ethernet
Samtec SCPFE-17-G-01 RJ45 Connector
Win Source Part Number: 1294054-SCPFE-17-G-0
Category: Connectors, Interconnects>Modula
Series: AccliMate™
Color: Black
Features: Circular Threaded Coupling
Connector Type: Plug
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bag
Cable Type: Round Cable
Housing Material: Polyamide (PA), Nylon
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM9853
Base Product Number: SCPFE-17
SEALED CIRCULAR CABLE PLUG FIELD Product overview: SCPFE-17-G-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-SCPFE-17-G-01 can be used for catalog matching and distributor lookup.
SEALED CIRCULAR CABLE PLUG FIELD
ETHERNET FIELD TERMINATION KIT; Product Range:SCPFE Series; Connector Kit Type:Field Termination; Kit Contents:IP68 Sealed Ethernet Cable Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SCPFE-17-G-01 | 1800084 | 1294054-SCPFE-17-G-01 | 367-SCPFE-17-G-01 | SCPFE-17-G-01 | 56W4226 |
| Product Name | connector accessories | Ethernet Connectors | Connectors, Interconnects - Modular Connectors - Plugs | Electronic Connector | Modular Connector Plugs | Ethernet Field Termination Kit; Product Range Samtec |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |