Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies S2SDT-07-28-L-10.00-S

Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote Datasheet
Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.00 mm Tiger Eye Double Row Discrete Wi

2.00 mm Tiger Eye Double Row Discrete Wi

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312783-S2SDT-07-28-L-10.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312783-S2SDT-07-28-L-10.00-S
Win Source Part Number: 1312783-S2SDT-07-28- L-10.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ S2SDT Number of Positions: 14 Color: Black, Individual Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: S2SDT-07

Win Source Part Number: 1312783-S2SDT-07-28-L-10.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ S2SDT
Number of Positions: 14
Color: Black, Individual
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: S2SDT-07

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number S2SDT-07-28-L-10.00-S 1312783-S2SDT-07-28-L-10.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products