Samtec Inc. S2SD-20-28-L-06.00-S

Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote
Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.00 mm Tiger Eye Double Row Discrete Wi

2.00 mm Tiger Eye Double Row Discrete Wi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number S2SD-20-28-L-06.00-S
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers