Samtec Inc. Cable Assemblies S2SD-10-24C-L-06.00-D-NDX

Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote
Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - S2SD-10-24C-L-06.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
5.00 mm PowerStrip/30 A Power Cable Asse

5.00 mm PowerStrip/30 A Power Cable Asse

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number S2SD-10-24C-L-06.00-D-NDX
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details