Samtec Inc. Cable Assemblies S2SD-10-24C-L-04.00-DS-NDX

Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote
Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - S2SD-10-24C-L-04.00-DS-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
5.00 mm PowerStrip/30 A Power Cable Asse

5.00 mm PowerStrip/30 A Power Cable Asse

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number S2SD-10-24C-L-04.00-DS-NDX
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details