Samtec Inc. Cable Assemblies S2SD-08-26-L-11.40-DR-NDX

Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote
Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - S2SD-08-26-L-11.40-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
5.00 mm PowerStrip/30 A Power Cable Asse

5.00 mm PowerStrip/30 A Power Cable Asse

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number S2SD-08-26-L-11.40-DR-NDX
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details