Samtec Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) S2M-120-01-L-D

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.050" (1.27mm)
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.050" (1.27mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) from Win Source Electronics feature a double row socket strip design with a pitch of 2.00 mm. The product is available in various configurations, including different numbers of positions ranging from 2 to 30 per row. It offers multiple lead styles, including through-hole and surface mount options. The connectors are designed with a minimum contact retention force of 4.45 N and are available with selective gold plating in the contact area, ensuring reliable performance. The product is packaged according to industry standards, with options for tube or tape and reel packaging. This component is suitable for applications requiring robust signal processing capabilities in embedded systems.

Datasheet Summary
Powered by GS/AI

The Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) from Win Source Electronics feature a double row socket strip design with a pitch of 2.00 mm. The product is available in various configurations, including different numbers of positions ranging from 2 to 30 per row. It offers multiple lead styles, including through-hole and surface mount options. The connectors are designed with a minimum contact retention force of 4.45 N and are available with selective gold plating in the contact area, ensuring reliable performance. The product is packaged according to industry standards, with options for tube or tape and reel packaging. This component is suitable for applications requiring robust signal processing capabilities in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.050" (1.27mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 5
Number of Positions Loaded: 20
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21261SKBC-150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - 598-1024-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
Pin Count 144
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details