Samtec Inc. Cables, Wires Fiber Optic Cables - S1SS-16-30C-T-10.00-D-NUS S1SS-16-30C-T-10.00-D-NUS

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054476-S1SS-16-30C- T-10.00-D-NUS Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054476-S1SS-16-30C- T-10.00-D-NUS Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S1SS-16-30C-T-10.00-D-NUS - S1SS-16-30C-T-10.00-D-NUS - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S1SS-16-30C-T-10.00-D-NUS
S1SS-16-30C-T-10.00-D-NUS
Cables, Wires Fiber Optic Cables - S1SS-16-30C-T-10.00-D-NUS S1SS-16-30C-T-10.00-D-NUS
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054476-S1SS-16-30C- T-10.00-D-NUS Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054476-S1SS-16-30C-T-10.00-D-NUS
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S1SS-16-30C-T-10.00-D-NUS
Product Name Cables, Wires Fiber Optic Cables - S1SS-16-30C-T-10.00-D-NUS
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details