Samtec Inc. Cables, Wires Fiber Optic Cables - S1SD-10-30-GF-15.75-L S1SD-10-30-GF-15.75-L

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032234-S1SD-10-30-G F-15.75-L Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032234-S1SD-10-30-G F-15.75-L Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S1SD-10-30-GF-15.75-L - S1SD-10-30-GF-15.75-L - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S1SD-10-30-GF-15.75-L
S1SD-10-30-GF-15.75-L
Cables, Wires Fiber Optic Cables - S1SD-10-30-GF-15.75-L S1SD-10-30-GF-15.75-L
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032234-S1SD-10-30-G F-15.75-L Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032234-S1SD-10-30-GF-15.75-L
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S1SD-10-30-GF-15.75-L
Product Name Cables, Wires Fiber Optic Cables - S1SD-10-30-GF-15.75-L
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details