Samtec Inc. Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec RSM-140-02-T-D

Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch
Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Micro Socket, 0.050
Chicago, IL, United States
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
97P2117
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec 97P2117
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P2117
Product Name Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details