Samtec Inc. Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec RSM-140-02-S-D-K

Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch
Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Micro Socket, 0.050
Chicago, IL, United States
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
97P2109
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec 97P2109
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P2109
Product Name Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details