Samtec Inc. Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec RSM-123-02-L-D-P

Description
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1781 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1781
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1781
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-123-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-123-02-L-D-P
CONN RCPT 46POS 0.05 GOLD SMD

CONN RCPT 46POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P1781 RSM-123-02-L-D-P
Product Name Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details