Samtec Inc. Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec RSM-115-02-L-D-LC-P

Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch
Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Micro Socket, 0.050
Chicago, IL, United States
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
97P1513
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec 97P1513
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1513
Product Name Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details