Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-111-02-L-D-P

Description
CONN RCPT 22POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 22POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-111-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-111-02-L-D-P
CONN RCPT 22POS 0.05 GOLD SMD

CONN RCPT 22POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 40AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
40AC5445
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 40AC5445
CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-111-02-L-D-P 40AC5445
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Rectangular Connector Accessories - 103350-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - NAA6L3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details