The Connector, Receptacle, part number 97P1372, features 10 contacts arranged in a single row with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector is available with gold or tin plating over nickel, ensuring durability and conductivity. This component has a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for lead-free soldering processes. The connector accepts lead sizes of 0.46 mm and has specific insertion depth requirements for top and bottom entry configurations. Additionally, the connector is compatible with various mating connectors, including FTR, HTMS, and others in the same series. Options for pick and place pads and tape and reel packaging are also available, enhancing its usability in automated assembly processes.
CONN RCPT 10POS 0.05 TIN SMD
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RSM-110-02-T-S-P | 97P1372 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |