Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-110-02-S-S

Description
CONN RCPT 10POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 10POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-110-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-110-02-S-S
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1358 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1358
Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1358
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-110-02-S-S 97P1358
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details