Samtec Inc. Pin & Socket Connectors RSM-104-02-T-S

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-104-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-104-02-T-S
Pin & Socket Connectors RSM-104-02-T-S
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1125
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1125
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-104-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-104-02-T-S
CONN RCPT 4POS 0.05 TIN SMD

CONN RCPT 4POS 0.05 TIN SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSM-104-02-T-S 97P1125 RSM-104-02-T-S
Product Name Pin & Socket Connectors Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NASQS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details