Samtec Inc. Cables, Wires Fiber Optic Cables - RF316-04SP3-04SP3-1321 RF316-04SP3-04SP3-1321

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031815-RF316-04SP3- 04SP3-1321 Length: 1.321 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031815-RF316-04SP3- 04SP3-1321 Length: 1.321 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - RF316-04SP3-04SP3-1321 - RF316-04SP3-04SP3-1321 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - RF316-04SP3-04SP3-1321
RF316-04SP3-04SP3-1321
Cables, Wires Fiber Optic Cables - RF316-04SP3-04SP3-1321 RF316-04SP3-04SP3-1321
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031815-RF316-04SP3- 04SP3-1321 Length: 1.321 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031815-RF316-04SP3-04SP3-1321
Length: 1.321 m
Resistance: 50 Ω
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number RF316-04SP3-04SP3-1321
Product Name Cables, Wires Fiber Optic Cables - RF316-04SP3-04SP3-1321
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details