Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0920 RF316-01SP1-303030-0920

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989291-RF316-01SP1-3 03030-0920 Packaging: Bulk Connector Type: SMA Gender: Male Mounting: SMD (SMT) Cable Length: 920 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989291-RF316-01SP1-3 03030-0920 Packaging: Bulk Connector Type: SMA Gender: Male Mounting: SMD (SMT) Cable Length: 920 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0920 - 989291-RF316-01SP1-303030-0920 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0920
989291-RF316-01SP1-303030-0920
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0920 989291-RF316-01SP1-303030-0920
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989291-RF316-01SP1-3 03030-0920 Packaging: Bulk Connector Type: SMA Gender: Male Mounting: SMD (SMT) Cable Length: 920 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989291-RF316-01SP1-303030-0920
Packaging: Bulk
Connector Type: SMA
Gender: Male
Mounting: SMD (SMT)
Cable Length: 920 mm
Categories: Cables, Wires Coaxial Cables (RF)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 989291-RF316-01SP1-303030-0920
Product Name Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0920
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details