Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0915 RF316-01SP1-303030-0915

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158746-RF316-01SP1- 303030-0915 Packaging: Bulk Connector Type: SMA Gender: Male Cable Length: 915 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158746-RF316-01SP1- 303030-0915 Packaging: Bulk Connector Type: SMA Gender: Male Cable Length: 915 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0915 - 1158746-RF316-01SP1-303030-0915 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0915
1158746-RF316-01SP1-303030-0915
Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0915 1158746-RF316-01SP1-303030-0915
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158746-RF316-01SP1- 303030-0915 Packaging: Bulk Connector Type: SMA Gender: Male Cable Length: 915 mm Categories: Cables, Wires Coaxial Cables (RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158746-RF316-01SP1-303030-0915
Packaging: Bulk
Connector Type: SMA
Gender: Male
Cable Length: 915 mm
Categories: Cables, Wires Coaxial Cables (RF)
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1158746-RF316-01SP1-303030-0915
Product Name Cables, Wires Coaxial Cables (RF) - RF316-01SP1-303030-0915
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-20-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q987-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers