The RF23C cable assembly is a microwave coaxial cable with end connectors specified by the part number suffix, including options such as -01SP and -01SB, with an overall assembly length up to 999 mm and a phase matching tolerance of 1, 2, or 5 picoseconds when selected. The assembly includes copper alloy center contacts, stainless steel outer contacts, and virgin PTFE insulation. It is supplied with protective caps, individually packaged in an ESD bag, and has an overall length of 47.00 mm ± 3.00 mm for typical configurations. Connector types include HDRL-17 on one end and a compatible interface on the other. The design conforms to the Samtec drawing specification and is manufactured using lead-free processes.
High-Performance Microwave Cable with Copper Foil Shielding
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF23C-01SP-01SP-0305 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |