Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF179-74SP3-72SP2-0300 RF179-74SP3-72SP2-0300

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095413-RF179-74SP3- 72SP2-0300 Packaging: Bulk Connector Type: BNC Gender: Male Cable Length: 300 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095413-RF179-74SP3- 72SP2-0300 Packaging: Bulk Connector Type: BNC Gender: Male Cable Length: 300 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF179-74SP3-72SP2-0300 - 1095413-RF179-74SP3-72SP2-0300 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF179-74SP3-72SP2-0300
1095413-RF179-74SP3-72SP2-0300
Cables, Wires Coaxial Cables (RF) - RF179-74SP3-72SP2-0300 1095413-RF179-74SP3-72SP2-0300
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095413-RF179-74SP3- 72SP2-0300 Packaging: Bulk Connector Type: BNC Gender: Male Cable Length: 300 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095413-RF179-74SP3-72SP2-0300
Packaging: Bulk
Connector Type: BNC
Gender: Male
Cable Length: 300 mm
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1095413-RF179-74SP3-72SP2-0300
Product Name Cables, Wires Coaxial Cables (RF) - RF179-74SP3-72SP2-0300
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details