Samtec Inc. Cable Assemblies - Coaxial Cables (RF) RF179-72RP1-SING-0300

Description
CBL ASSY MCX PLUG 11.811"
Description
CBL ASSY MCX PLUG 11.811"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - RF179-72RP1-SING-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
RF179-72RP1-SING-0300
Cable Assemblies - Coaxial Cables (RF) RF179-72RP1-SING-0300
CBL ASSY MCX PLUG 11.811"

CBL ASSY MCX PLUG 11.811"

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number RF179-72RP1-SING-0300
Product Name Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.9842 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details