Samtec Inc. OEM Parts - OEM Parts (O - R) - RF174-07SP1-03RP1-0725 RF174-07SP1-03RP1-0725

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981293-RF174-07SP1-0 3RP1-0725 Length: 725 mm Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981293-RF174-07SP1-0 3RP1-0725 Length: 725 mm Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RF174-07SP1-03RP1-0725 - 981293-RF174-07SP1-03RP1-0725 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RF174-07SP1-03RP1-0725
981293-RF174-07SP1-03RP1-0725
OEM Parts - OEM Parts (O - R) - RF174-07SP1-03RP1-0725 981293-RF174-07SP1-03RP1-0725
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981293-RF174-07SP1-0 3RP1-0725 Length: 725 mm Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981293-RF174-07SP1-03RP1-0725
Length: 725 mm
Resistance: 50 Ω
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981293-RF174-07SP1-03RP1-0725
Product Name OEM Parts - OEM Parts (O - R) - RF174-07SP1-03RP1-0725
Unlock Full Specs
to access all available technical data

Similar Products