Samtec Inc. OEM Parts - OEM Parts (O - R) - RF174-01SB1-01SP1-1000 RF174-01SB1-01SP1-1000

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083463-RF174-01SB1- 01SP1-1000 Length: 1 m Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083463-RF174-01SB1- 01SP1-1000 Length: 1 m Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RF174-01SB1-01SP1-1000 - 1083463-RF174-01SB1-01SP1-1000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RF174-01SB1-01SP1-1000
1083463-RF174-01SB1-01SP1-1000
OEM Parts - OEM Parts (O - R) - RF174-01SB1-01SP1-1000 1083463-RF174-01SB1-01SP1-1000
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083463-RF174-01SB1- 01SP1-1000 Length: 1 m Resistance: 50 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083463-RF174-01SB1-01SP1-1000
Length: 1 m
Resistance: 50 Ω
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083463-RF174-01SB1-01SP1-1000
Product Name OEM Parts - OEM Parts (O - R) - RF174-01SB1-01SP1-1000
Unlock Full Specs
to access all available technical data

Similar Products