Samtec Inc. Cables, Wires Fiber Optic Cables - RF047-11SP9-11SP9-0100 RF047-11SP9-11SP9-0100

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222463-RF047-11SP9- 11SP9-0100 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222463-RF047-11SP9- 11SP9-0100 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - RF047-11SP9-11SP9-0100 - RF047-11SP9-11SP9-0100 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - RF047-11SP9-11SP9-0100
RF047-11SP9-11SP9-0100
Cables, Wires Fiber Optic Cables - RF047-11SP9-11SP9-0100 RF047-11SP9-11SP9-0100
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222463-RF047-11SP9- 11SP9-0100 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222463-RF047-11SP9-11SP9-0100
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number RF047-11SP9-11SP9-0100
Product Name Cables, Wires Fiber Optic Cables - RF047-11SP9-11SP9-0100
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details