Samtec Inc. Board to Board & Mezzanine Connectors QTS-025-02-L-D-A-TR

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-025-02-L-D-A-TR
Board to Board & Mezzanine Connectors QTS-025-02-L-D-A-TR
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-025-02-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-025-02-L-D-A-TR
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 50 Position, 2Row; Mezzanine Connector Type Samtec - 96P6294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 50 Position, 2Row; Mezzanine Connector Type Samtec
96P6294
Connector, Stacking, Header, 50 Position, 2Row; Mezzanine Connector Type Samtec 96P6294
CONNECTOR, STACKING, HEADER, 50 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 50 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTS-025-02-L-D-A-TR QTS-025-02-L-D-A-TR 96P6294
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 50 Position, 2Row; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XG5(IDC Connectors for Discrete Wires)   - XG5S-1301 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
2 suppliers