Samtec Inc. Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec QTS-025-01-L-D-RA

Description
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec - 56P4756 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
56P4756
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec 56P4756
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-025-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-025-01-L-D-RA
CONN HDR 50POS R/A SMD GOLD

CONN HDR 50POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 56P4756 QTS-025-01-L-D-RA
Product Name Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details