Samtec Inc. Stacking Connector, Header, 240 Position 0.5Mm; Pitch Spacing Samtec QTH-120-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 240 Position 0.5Mm; Pitch Spacing Samtec - 11P6118 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 240 Position 0.5Mm; Pitch Spacing Samtec
11P6118
Stacking Connector, Header, 240 Position 0.5Mm; Pitch Spacing Samtec 11P6118
STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6118
Product Name Stacking Connector, Header, 240 Position 0.5Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details