Samtec Inc. Connector, Stack, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec QTH-090-01-L-D-EM2

Description
CONNECTOR, STACK, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACK, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stack, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec - 96P5890 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stack, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec
96P5890
Connector, Stack, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec 96P5890
CONNECTOR, STACK, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACK, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P5890
Product Name Connector, Stack, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data