Samtec Inc. Conn, Stacking, Header, 180Pos, 2Row; Product Range Samtec QTH-090-01-L-D-A-K

Description
CONN, STACKING, HEADER, 180POS, 2ROW; Product Range:QTH Series; No. of Contacts:180Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 180POS, 2ROW; Product Range:QTH Series; No. of Contacts:180Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 180Pos, 2Row; Product Range Samtec - 56AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 180Pos, 2Row; Product Range Samtec
56AC6392
Conn, Stacking, Header, 180Pos, 2Row; Product Range Samtec 56AC6392
CONN, STACKING, HEADER, 180POS, 2ROW; Product Range:QTH Series; No. of Contacts:180Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 180POS, 2ROW; Product Range:QTH Series; No. of Contacts:180Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - QTH-090-01-L-D-A-K - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
QTH-090-01-L-D-A-K
Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-01-L-D-A-K
CONN HDR 180POS SMD GOLD

CONN HDR 180POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC6392 QTH-090-01-L-D-A-K
Product Name Conn, Stacking, Header, 180Pos, 2Row; Product Range Samtec Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Outer Shroud Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Contact Plating Gold; Gold Plated
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
D-Sub Standard Board Mount - D25S13A4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details