Samtec Inc. Connector, Stacking, Header, 40Pos, 2Row; Product Range Samtec QTH-020-01-L-D-DP-A

Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:QTH Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:QTH Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 2Row; Product Range Samtec - 56AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Samtec
56AC6374
Connector, Stacking, Header, 40Pos, 2Row; Product Range Samtec 56AC6374
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:QTH Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:QTH Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC6374
Product Name Connector, Stacking, Header, 40Pos, 2Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details