Samtec Inc. Stacking Connector, Header, 160 Position 0.8Mm; Pitch Spacing Samtec QTE-080-01-L-D-A

Description
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 160 Position 0.8Mm; Pitch Spacing Samtec - 11P6100 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 160 Position 0.8Mm; Pitch Spacing Samtec
11P6100
Stacking Connector, Header, 160 Position 0.8Mm; Pitch Spacing Samtec 11P6100
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6100
Product Name Stacking Connector, Header, 160 Position 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3852 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details