Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-060-01-L-D-A

Description
CONN HDR 120POS SMD GOLD
Datasheet
Description
CONN HDR 120POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-060-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-060-01-L-D-A
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Samtec - 53AJ6484 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Samtec
53AJ6484
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Samtec 53AJ6484
MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTE-060-01-L-D-A 53AJ6484
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products