Samtec Inc. Rectangular Connectors - QTE-040-03-L-D-A QTE-040-03-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 809984-QTE-040-03-L- D-A Packaging: Tray Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 809984-QTE-040-03-L- D-A Packaging: Tray Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTE-040-03-L-D-A - 809984-QTE-040-03-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTE-040-03-L-D-A
809984-QTE-040-03-L-D-A
Rectangular Connectors - QTE-040-03-L-D-A 809984-QTE-040-03-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 809984-QTE-040-03-L- D-A Packaging: Tray Number of Positions: 80 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 809984-QTE-040-03-L-D-A
Packaging: Tray
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 11mm
Height Above Board: 0.404" (10.27mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTE-040-03-L-D-A
SMD Electronic Connector 308-QTE-040-03-L-D-A
CONN HDR 80POS SMD GOLD Product overview: QTE-040-03-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-03-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 80POS SMD GOLD Product overview: QTE-040-03-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-03-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTE-040-03-L-D-A
Board to Board & Mezzanine Connectors QTE-040-03-L-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Stacking Connector, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec - 11P6095 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec
11P6095
Stacking Connector, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec 11P6095
STACKING CONNECTOR, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 80, Surface Mount Rohs Compliant Samtec - 15P2363 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 80, Surface Mount Rohs Compliant Samtec
15P2363
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 80, Surface Mount Rohs Compliant Samtec 15P2363
Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 80, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 80, Surface Mount RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-040-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-03-L-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 809984-QTE-040-03-L-D-A 308-QTE-040-03-L-D-A QTE-040-03-L-D-A 11P6095 15P2363 QTE-040-03-L-D-A
Product Name Rectangular Connectors - QTE-040-03-L-D-A SMD Electronic Connector Board to Board & Mezzanine Connectors Stacking Connector, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 80, Surface Mount Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers