Board-to-Board / Mezzanine Connector
CONN HDR 80POS SMD GOLD
MEZZANINE CONN, HDR, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONNECTOR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QTE-040-03-F-D-A | QTE-040-03-F-D-A | 96P4550 | 68AJ1997 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connector Rohs Compliant Samtec |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty |