CONN DIFF ARRAY RCP 64P SMD GOLD Product overview: QSS-032-01-H-D-DP-LS
0.635 mm Q Strip High-Speed Ground Plane
Win Source Part Number: 1085489-QSS-032-01-H
Category: Connectors, Interconnects>Rectan
Series: Q Strip® QSS
Number of Positions: 64
Pitch: 0.025" (0.64mm)
Features: Ground Bus (Plane), Mating Flange
Connector Type: Differential Pair Array, Female
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.143" (3.63mm)
Standard Package: 26
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QFS-032-04.25-L-D-DP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: QSS-032
Tray RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QSS-032-01-H-D-DP-LS2 | QSS-032-01-H-D-DP-LS2 | 1085489-QSS-032-01-H-D-DP-LS2 | 96P3585 |
| Product Name | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Tray Rohs Compliant Samtec |
| Voltage Rating | 285 volts |