Samtec Inc. Pin & Socket Connectors QSS-025-01-L-D-A-GP

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-025-01-L-D-A-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-025-01-L-D-A-GP
Pin & Socket Connectors QSS-025-01-L-D-A-GP
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec - 96P3542 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
96P3542
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec 96P3542
SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QSS-025-01-L-D-A-GP 96P3542
Product Name Pin & Socket Connectors Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Coaxial Adapters - NADD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details