CONN SOCKET 50POS SMD GOLD Product overview: QSS-025-01-F-D-A-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSS-025-01-F-D-A
0.635 mm Q Strip High-Speed Ground Plane
Manufacturer: Samtec Inc.
Win Source Part Number: 847871-QSS-025-01-F-
Series: Q Strip® QSS
Features: Position Connector
Package: Tray
Family Name: QSS-025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN SOCKET 50POS SMD GOLD
SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QSS-025-01-F-D-A-GP | QSS-025-01-F-D-A-GP | 847871-QSS-025-01-F-D-A-GP | QSS-025-01-F-D-A-GP | 96P3495 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - QSS-025-01-F-D-A-GP | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec |
| Voltage Rating | 285 volts |