CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-L-D-A
Win Source Part Number: 1364599-QSH-030-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Q Strip® QSH
Package: Tape & Reel
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: QSH-030
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 60
Number of Rows: 2
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.128" (3.25mm)
0.50 mm Q Pairs High-Speed Ground Plane
Samtec QSH-030-01-L-D-A-TR PCB Socket
Samtec QSH-030-01-L-D-A-TR PCB Socket
CONN RCPT 60POS SMD GOLD
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QSH-030-01-L-D-A-TR | 1364599-QSH-030-01-L-D-A-TR | QSH-030-01-L-D-A-TR | 2089011 | QSH-030-01-L-D-A-TR | 96P3212 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec |
| Voltage Rating | 175 volts | |||||
| Current Rating | 2.0 amps | |||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Surface Mount | Surface mount | Surface Mount |