Samtec Inc. Pin & Socket Connectors QSH-030-01-C-D-A

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-030-01-C-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-030-01-C-D-A
Pin & Socket Connectors QSH-030-01-C-D-A
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-030-01-C-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-030-01-C-D-A
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec - 96P3165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec
96P3165
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec 96P3165
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-030-01-C-D-A QSH-030-01-C-D-A 96P3165
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details