Samtec Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers QSFPC-PF-01

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Requires Holder Contact Termination: Solder, PCB Features: Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Requires Holder Contact Termination: Solder, PCB Features: Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Requires Holder Contact Termination: Solder, PCB Features: Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Requires Holder
Contact Termination: Solder, PCB
Features: Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details